Body Features Product Weight : 1.684 G [.0593 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter (Max) : 4.6 MM [.181 INCH ] Compatible Insulation Diameter Range : 4.6 MM [.181 INCH ] Product Length : 21.39 MM [.842 INCH ] Stud Diameter : 5 MM [.197 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 1973 - 4934
Electrical Characteristics Current Rating (AMP) : 1
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin
Packaging Features Packaging Method : Reel Packaging Quantity : 4500
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC [230 DEGF ]
Body Features
- Product Weight : 1.684 G [.0593 OZ ]
Configuration Features
Contact Features
- Barrel Type : Open
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
Dimensions
- Compatible Insulation Diameter (Max) : 4.6 MM [.181 INCH ]
- Compatible Insulation Diameter Range : 4.6 MM [.181 INCH ]
- Product Length : 21.39 MM [.842 INCH ]
- Stud Diameter : 5 MM [.197 INCH ]
- Tongue Thickness : .79 MM [.031 INCH ]
- Wire Size (MMSQ) : 1 - 2.5
- Wire Size (AWG) : 17 - 13
- Wire Size (CMA) : 1973 - 4934
Electrical Characteristics
Industry Standards
- Government Qualified Terminal : No
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Compatible With Wire Base Material : Copper
- Compatible With Wire Plating Material : Tin
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4500
Product Type Features
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : No
- Stud Size : M5
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 110 DEGC [230 DEGF ]