Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061477-1-1627011-0
Packaging: Box
Color: Clear
Length: 27.7876 mm
Housing Color: Clear
Insulation Diameter: 5.1 mm
Material: PVC
Categories: Terminals
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No
ELV: Compliant
INSULATOR, POST-FIT (H1135/150)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1061477-1-1627011-0 | 17-1-1627011-0-ND |
| Product Name | Terminals - 1-1627011-0 | Housings, Boots |
| Gender | Female / Jack |