1-1624323-4 -- UPW50 0.1% 5PPM 500R AMP - TE CONNECTIVITY
TE Connectivity
Upw50 0.1% 5Ppm 500R Amp - Te Connectivity
1-1624323-4
Description
UPW50 0.1% 5PPM 500R
Description
UPW50 0.1% 5PPM 500R
Suppliers
Upw50 0.1% 5Ppm 500R Amp - Te Connectivity
75AC4283
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC4283 |
|
Product Name
|
Upw50 0.1% 5Ppm 500R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details