Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9
Electrical Characteristics Current Rating (Max) (MAMP) : 600 DC Resistance (OHM) : .15 Impedance (OHM) : 300 Passive Component Tolerance (PCT) : 25
Product Type Features Element Type : Ferrite Bead Package Size Code : 0805
Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Dimensions
- Passive Component Dimensions (MM) : 2 x 1.2 x .9
Electrical Characteristics
- Current Rating (Max) (MAMP) : 600
- DC Resistance (OHM) : .15
- Impedance (OHM) : 300
- Passive Component Tolerance (PCT) : 25
Product Type Features
- Element Type : Ferrite Bead
- Package Size Code : 0805
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 125