TE Connectivity Molded SMD Inductors 1-1624097-1

Description
Dimensions Product Height : 5.3 MM  [.208 INCH ] Product Length : 13 MM  [.511 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 123 DC Resistance (OHM) : 15.1 Inductance (MICHEN) : 820 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 3.1 Other Inductor Quality Factor : 60 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 5.3 MM  [.208 INCH ] Product Length : 13 MM  [.511 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 123 DC Resistance (OHM) : 15.1 Inductance (MICHEN) : 820 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 3.1 Other Inductor Quality Factor : 60 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded SMD Inductors - 1-1624097-1 - TE Connectivity
Berwyn, PA, United States
Molded SMD Inductors
1-1624097-1
Molded SMD Inductors 1-1624097-1
Dimensions Product Height : 5.3 MM  [.208 INCH ] Product Length : 13 MM  [.511 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 123 DC Resistance (OHM) : 15.1 Inductance (MICHEN) : 820 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 3.1 Other Inductor Quality Factor : 60 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]

Dimensions


  • Product Height : 5.3 MM  [.208 INCH ]
  • Product Length : 13 MM  [.511 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 123
  • DC Resistance (OHM) : 15.1
  • Inductance (MICHEN) : 820
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (MHZ) : 3.1

Other


  • Inductor Quality Factor : 60

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 1-1624097-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1-1624097-1
Inductors, Chokes & Coils 1-1624097-1
Inductor

Inductor

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-1624097-1 1-1624097-1
Product Name Molded SMD Inductors Inductors, Chokes & Coils
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 820 microH
Inductance Tolerance 10 (+/- %)
DCR 15.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
Power Inductors - 2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.8200 microH
View Details
Molded SMD Inductors - 2-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
3 suppliers
Chokes - 1-1624117-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details