TE Connectivity Connectors,Interconnects 1-1623929-6

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Mounting Style: Through Hole Technology: Schottky Product Type: Passive, Cold Plate
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Mounting Style: Through Hole Technology: Schottky Product Type: Passive, Cold Plate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Mounting Style: Through Hole Technology: Schottky Product Type: Passive, Cold Plate

Manufacturer: AMIS
Category: Connectors,Interconnects
Mounting Style: Through Hole
Technology: Schottky
Product Type: Passive, Cold Plate

Buy Now Datasheet
Cfr200 5% 1K5 Amp - Te Connectivity - 35AC6592 - Newark, An Avnet Company
Chicago, IL, United States
Cfr200 5% 1K5 Amp - Te Connectivity
35AC6592
Cfr200 5% 1K5 Amp - Te Connectivity 35AC6592
CFR200 5% 1K5

CFR200 5% 1K5

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 35AC6592
Product Name Connectors,Interconnects Cfr200 5% 1K5 Amp - Te Connectivity
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110913 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details