TE Connectivity Through-Hole Resistors 1-1623927-8

Description
Configuration Features Number of Resistors : 1 Dimensions Dimensions (MM) : 3.5 x 1.85 Electrical Characteristics Power Rating (WATT) : .25 Resistance (OHM) : 180 Resistance Class : Up to 1kω Tolerance : 5% Voltage Rating (V) : 200 Mechanical Attachment Mount Style : Axial Leaded Packaging Features Packaging Method : Ammo Packed Product Type Features Element Material : Carbon Film Element Type : Thin Film Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : -1200 - 0
Request a Quote
Description
Configuration Features Number of Resistors : 1 Dimensions Dimensions (MM) : 3.5 x 1.85 Electrical Characteristics Power Rating (WATT) : .25 Resistance (OHM) : 180 Resistance Class : Up to 1kω Tolerance : 5% Voltage Rating (V) : 200 Mechanical Attachment Mount Style : Axial Leaded Packaging Features Packaging Method : Ammo Packed Product Type Features Element Material : Carbon Film Element Type : Thin Film Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : -1200 - 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1-1623927-8 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1-1623927-8
Through-Hole Resistors 1-1623927-8
Configuration Features Number of Resistors : 1 Dimensions Dimensions (MM) : 3.5 x 1.85 Electrical Characteristics Power Rating (WATT) : .25 Resistance (OHM) : 180 Resistance Class : Up to 1kω Tolerance : 5% Voltage Rating (V) : 200 Mechanical Attachment Mount Style : Axial Leaded Packaging Features Packaging Method : Ammo Packed Product Type Features Element Material : Carbon Film Element Type : Thin Film Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : -1200 - 0

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Dimensions (MM) : 3.5 x 1.85

Electrical Characteristics


  • Power Rating (WATT) : .25
  • Resistance (OHM) : 180
  • Resistance Class : Up to 1kΩ
  • Tolerance : 5%
  • Voltage Rating (V) : 200

Mechanical Attachment


  • Mount Style : Axial Leaded

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Material : Carbon Film
  • Element Type : Thin Film
  • Product Type : Fixed Resistor
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Type : Tinned Copper Leads

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 155
  • Temperature Coefficient (PPMC) : -1200 - 0
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1-1623927-8
Product Name Through-Hole Resistors
Technology / Construction CarbonFilm; Thin Film (Chip)
Mounting / Packaging ThroughHole; Axial Leads; Axial Leaded
Resistance Range 180 ohms
Tolerance 5 +/- %
Temperature Coefficient -1200 to 0.0 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers