1-1623714-0 -- FCB4 1K5 5% HP AMP - TE CONNECTIVITY
TE Connectivity
Fcb4 1K5 5% Hp Amp - Te Connectivity
1-1623714-0
Description
FCB4 1K5 5% HP
Description
FCB4 1K5 5% HP
Suppliers
Fcb4 1K5 5% Hp Amp - Te Connectivity
35AC6524
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC6524 |
|
Product Name
|
Fcb4 1K5 5% Hp Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Right Angle
View Details