Body Features Passive Component Lead Type : Radial-Leaded Pluggable
Configuration Features Number of Resistors : 1
Dimensions Passive Component Dimensions (MM) : 44.6 x 5
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 6.5 Resistance Class : Up to 1kω Resistance Value (OHM) : 390
Packaging Features Packaging Method : Loose Piece - Box
Product Type Features Element Type : Wire Wound Product Type : Fixed Resistor Resistor Type : Power Resistor
Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Plated Brass
Usage Conditions Temperature Coefficient (PPMC) : ±20
Body Features
- Passive Component Lead Type : Radial-Leaded Pluggable
Configuration Features
Dimensions
- Passive Component Dimensions (MM) : 44.6 x 5
Electrical Characteristics
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 6.5
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 390
Packaging Features
- Packaging Method : Loose Piece - Box
Product Type Features
- Element Type : Wire Wound
- Product Type : Fixed Resistor
- Resistor Type : Power Resistor
Termination Features
- Number of Terminations : 2
- Passive Component Termination Material Type : Tinned Plated Brass
Usage Conditions
- Temperature Coefficient (PPMC) : ±20