TE Connectivity Electromechanical Relays & Contactors 1-1618409-5

Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : Power Switching, Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 96 Contact Current Rating (AMP) : 100 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 12 - 900 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 x .8
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : Power Switching, Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 96 Contact Current Rating (AMP) : 100 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 12 - 900 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 x .8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1618409-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1618409-5
Electromechanical Relays & Contactors 1-1618409-5
Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : Power Switching, Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 96 Contact Current Rating (AMP) : 100 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 12 - 900 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 x .8

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO
  • Relay Options : Power Switching, Not RF Rated

Contact Features


  • Contact Material : Copper

Electrical Characteristics


  • Coil Resistance (OHM) : 96
  • Contact Current Rating (AMP) : 100
  • Contact Switching Voltage (Max) (VDC) : 900
  • Contact Voltage Rating (VDC) : 12 - 900

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M5 x .8
Buy Now Datasheet
Relays - 1-1618409-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, SPST-NO W/CONNECTOR

RELAY, SPST-NO W/CONNECTOR

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1618409-5 1-1618409-5
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393231-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - Power Relays, Over 2 Amps - 989418-1-1393204-4 - Win Source Electronics
Specs
Resistance 33 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393154-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Signal Relays - 1-1393807-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details