TE Connectivity Electromechanical Relays & Contactors 1-1618374-3

Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Single Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Single Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1618374-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1618374-3
Electromechanical Relays & Contactors 1-1618374-3
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Single Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals

Configuration Features


  • Contact Arrangement : 1 NC & 1 NO
  • Phase : Single

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Other


  • Contact Current Class (AMP) : >2 - ≤5

Product Type Features


  • Relay & Contactor Type : Protective Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals
Buy Now
Relays - 1-1618374-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, FREQUENCY SEN

RELAY, FREQUENCY SEN

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1618374-3 1-1618374-3
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393210-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393130-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393771-5 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Relays - 1-1393231-0 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers