TE Connectivity ™ Electromechanical Relays & Contactors 1-1617807-3

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 25.6 MM  [1.008 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : 300 seconds Indicator Type : No Indicator Mode of Operation : Delay on Operate Repeatability (Max) : ±10% Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 25.6 MM  [1.008 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : 300 seconds Indicator Type : No Indicator Mode of Operation : Delay on Operate Repeatability (Max) : ±10% Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1617807-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1617807-3
Electromechanical Relays & Contactors 1-1617807-3
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 25.6 MM  [1.008 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : 300 seconds Indicator Type : No Indicator Mode of Operation : Delay on Operate Repeatability (Max) : ±10% Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 25.4 MM  [1 INCH ]
  • Product Length : 43.6 MM  [1.717 INCH ]
  • Product Width : 25.6 MM  [1.008 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Current Type : DC
  • Delay Time : 300 seconds
  • Indicator Type : No Indicator
  • Mode of Operation : Delay on Operate
  • Repeatability (Max) : ±10%
  • Type of Control : Fixed

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Socket Pins
  • Main Termination & Connection Type : Socket Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Relays - 1-1617807-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now
Industrial Automation and Controls - Time Delay Relays - 1212108-1-1617807-3 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Time Delay Relays
1212108-1-1617807-3
Industrial Automation and Controls - Time Delay Relays 1212108-1-1617807-3
Win Source Part Number: 1212108-1-1617807-3 Category: Industrial Automation and Controls>Time Delay Relays Series: Military, MIL-R-83726/28,TD2, CII Termination Style: PC Pin Package: Box Standard Package: 1 Function: On-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 115VAC/28VDC Delay Time: Fixed, 300 Sec Timing Initiate Method: Input Voltage Voltage - Supply: 28VDC Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): 1-1617807-3 .; TD228-3003P; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8536.49.0075 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 2266-1-1617807-3 Base Product Number: 1617807

Win Source Part Number: 1212108-1-1617807-3
Category: Industrial Automation and Controls>Time Delay Relays
Series: Military, MIL-R-83726/28,TD2, CII
Termination Style: PC Pin
Package: Box
Standard Package: 1
Function: On-Delay
Circuit: DPDT (2 Form C)
Relay Type: Mechanical Relay
Contact Rating @ Voltage: 10A @ 115VAC/28VDC
Delay Time: Fixed, 300 Sec
Timing Initiate Method: Input Voltage
Voltage - Supply: 28VDC
Mounting Type: Chassis Mount
Alternative Parts (Cross-Reference): 1-1617807-3 .; TD228-3003P;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0075
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 2266-1-1617807-3
Base Product Number: 1617807

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1-1617807-3 1-1617807-3 1212108-1-1617807-3
Product Name Electromechanical Relays & Contactors Relays Industrial Automation and Controls - Time Delay Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202782404000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details