TE Connectivity Single Phase Filters 1-1609034-1

Description
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .22 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .22 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 1-1609034-1 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
1-1609034-1
Single Phase Filters 1-1609034-1
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .22 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .22
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - CCM9061-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM9061-ND
Power Line Filter Modules CCM9061-ND
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Emi/rfi, 6A, 360Ua; Current Rating Corcom Te Connectivity - 71Y7358 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 6A, 360Ua; Current Rating Corcom Te Connectivity
71Y7358
Power Line Filter, Emi/rfi, 6A, 360Ua; Current Rating Corcom Te Connectivity 71Y7358
POWER LINE FILTER, EMI/RFI, 6A, 360UA; Current Rating:6A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:1.001µF; Leakage Current Max:360µA; Product Range:SB Series; SVHC:NoRoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 6A, 360UA; Current Rating:6A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:1.001µF; Leakage Current Max:360µA; Product Range:SB Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-1609034-1 CCM9061-ND 71Y7358
Product Name Single Phase Filters Power Line Filter Modules Power Line Filter, Emi/rfi, 6A, 360Ua; Current Rating Corcom Te Connectivity
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps 6 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871241 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-2405080-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
2 suppliers
Multi-Function Inlet Filters - 1-6609000-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details