TE Connectivity No. Of Contacts Amp - Te Connectivity 1-1586040-4.

Description
No. of Contacts:14Contacts; Product Range:VAL-U-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:14Contacts; Product Range:VAL-U-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 30AC2722 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
30AC2722
No. Of Contacts Amp - Te Connectivity 30AC2722
No. of Contacts:14Contacts; Product Range:VAL-U-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes

No. of Contacts:14Contacts; Product Range:VAL-U-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2722
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7906E11 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details