The 8821A1 is a Type N female to BNC female coaxial adapter designed for precision measurement applications, with a frequency range up to 18 GHz and a maximum VSWR of 1.08 from DC to 4.0 GHz and 1.20 from 4.0 to 10.0 GHz. It has an insertion length of 2.100 inches (5.33 cm). The adapter features stainless steel bodies with gold-plated beryllium copper contacts, complying with IEEE 287 and MIL-C-39012 standards for Type N and BNC connectors.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 8821A1 |
| Product Name | Coaxial Adapters |
| Connector Type | BNC; Type N |