TE Connectivity Tactile Switches 1-1571626-0

Description
Body Features Actuator Color : Black Actuator Force : 260 G  [9.178 OZ ] Actuator Material : Nylon Actuator Profile : Extended Bushing Style : Unthreaded Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Copper Alloy Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : 1 Operating Function : NO Snap Action : Without Support Bracket : Without Tactile : Yes Tactile Feel : With Contact Features Contact Base Material : Stainless Steel Switch Contact Plating Material : Silver Tactile Switch Contact Current Rating (MAMP) : 50 Dimensions Actuator Length : .5 MM  [.02 INCH ] Button Width : 2.99 MM  [.118 INCH ] Switch Height (INCH) : .098 Electrical Characteristics Tactile Switch Voltage Rating : 24 VDC Housing Features Low Profile : With Process Sealed : No Mechanical Attachment Tactile Switch Mounting Angle : With Tactile Switch Mounting Type : Surface Mount Other Comment : Life: 100000 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Dust Proof : No Illuminated : With Leg Style : Gull Wing Product Type : Switch Termination Features Termination Type : Printed Circuit Board Usage Conditions Temperature Rating (DEGC) : Standard
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 260 G  [9.178 OZ ] Actuator Material : Nylon Actuator Profile : Extended Bushing Style : Unthreaded Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Copper Alloy Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : 1 Operating Function : NO Snap Action : Without Support Bracket : Without Tactile : Yes Tactile Feel : With Contact Features Contact Base Material : Stainless Steel Switch Contact Plating Material : Silver Tactile Switch Contact Current Rating (MAMP) : 50 Dimensions Actuator Length : .5 MM  [.02 INCH ] Button Width : 2.99 MM  [.118 INCH ] Switch Height (INCH) : .098 Electrical Characteristics Tactile Switch Voltage Rating : 24 VDC Housing Features Low Profile : With Process Sealed : No Mechanical Attachment Tactile Switch Mounting Angle : With Tactile Switch Mounting Type : Surface Mount Other Comment : Life: 100000 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Dust Proof : No Illuminated : With Leg Style : Gull Wing Product Type : Switch Termination Features Termination Type : Printed Circuit Board Usage Conditions Temperature Rating (DEGC) : Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1-1571626-0 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1-1571626-0
Tactile Switches 1-1571626-0
Body Features Actuator Color : Black Actuator Force : 260 G  [9.178 OZ ] Actuator Material : Nylon Actuator Profile : Extended Bushing Style : Unthreaded Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Copper Alloy Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : 1 Operating Function : NO Snap Action : Without Support Bracket : Without Tactile : Yes Tactile Feel : With Contact Features Contact Base Material : Stainless Steel Switch Contact Plating Material : Silver Tactile Switch Contact Current Rating (MAMP) : 50 Dimensions Actuator Length : .5 MM  [.02 INCH ] Button Width : 2.99 MM  [.118 INCH ] Switch Height (INCH) : .098 Electrical Characteristics Tactile Switch Voltage Rating : 24 VDC Housing Features Low Profile : With Process Sealed : No Mechanical Attachment Tactile Switch Mounting Angle : With Tactile Switch Mounting Type : Surface Mount Other Comment : Life: 100000 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Dust Proof : No Illuminated : With Leg Style : Gull Wing Product Type : Switch Termination Features Termination Type : Printed Circuit Board Usage Conditions Temperature Rating (DEGC) : Standard

Body Features


  • Actuator Color : Black
  • Actuator Force : 260 G  [9.178 OZ ]
  • Actuator Material : Nylon
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Case Color : Black
  • Case Material : Thermoplastic (LCP)
  • Cover Material : Copper Alloy

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : 1
  • Operating Function : NO
  • Snap Action : Without
  • Support Bracket : Without
  • Tactile : Yes
  • Tactile Feel : With

Contact Features


  • Contact Base Material : Stainless Steel
  • Switch Contact Plating Material : Silver
  • Tactile Switch Contact Current Rating (MAMP) : 50

Dimensions


  • Actuator Length : .5 MM  [.02 INCH ]
  • Button Width : 2.99 MM  [.118 INCH ]
  • Switch Height (INCH) : .098

Electrical Characteristics


  • Tactile Switch Voltage Rating : 24 VDC

Housing Features


  • Low Profile : With
  • Process Sealed : No

Mechanical Attachment


  • Tactile Switch Mounting Angle : With
  • Tactile Switch Mounting Type : Surface Mount

Other


  • Comment : Life: 100000

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round
  • Dust Proof : No
  • Illuminated : With
  • Leg Style : Gull Wing
  • Product Type : Switch

Termination Features


  • Termination Type : Printed Circuit Board

Usage Conditions


  • Temperature Rating (DEGC) : Standard
Buy Now
Sheung Wan, Hong Kong
Tactile Switches
1-1571626-0
Tactile Switches 1-1571626-0
Tactile Switches SMT GULL WING 260GF PB TACT SWITCH

Tactile Switches SMT GULL WING 260GF PB TACT SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1-1571626-0 1-1571626-0
Product Name Tactile Switches Tactile Switches
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Printed Circuit Board Solder Pin
Features Available in Tape and Reel Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2213819-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Tactile Switches - 1571295-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
5 suppliers
Tactile Switches - 2-2213819-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details