TE Connectivity Electromechanical Relays & Contactors 1-1558677-3

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 23 G  [.812 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Product Height : 27 MM  [1.06 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 25 MM  [.984 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 20 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 480 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Mounting Feature Type : Locating Post Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 10 - 20, 20 - 30 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 30 - 35 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 23 G  [.812 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Product Height : 27 MM  [1.06 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 25 MM  [.984 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 20 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 480 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Mounting Feature Type : Locating Post Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 10 - 20, 20 - 30 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 30 - 35 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1558677-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1558677-3
Electromechanical Relays & Contactors 1-1558677-3
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 23 G  [.812 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Product Height : 27 MM  [1.06 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 25 MM  [.984 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 20 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 480 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Mounting Feature Type : Locating Post Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 10 - 20, 20 - 30 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 30 - 35 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Product Weight : 23 G  [.812 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form B SPST-NC
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO

Dimensions


  • Product Height : 27 MM  [1.06 INCH ]
  • Product Length : 32 MM  [1.26 INCH ]
  • Product Width : 25 MM  [.984 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .9
  • Coil Resistance (OHM) : 160
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 20
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 480
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board
  • Product Mounting Feature Type : Locating Post

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : .8 - 1
  • Contact Current Class (AMP) : 10 - 20, 20 - 30
  • Height Class (Mechanical) (MM) : 25 - 30
  • Length Class (Mechanical) (MM) : 30 - 35
  • Width Class (Mechanical) (MM) : 20 - 25

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1558677-3
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1415542-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Signal Relays - 1-1393808-7 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Power Relays - 1-1393100-2 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Electromechanical Relays & Contactors - 1-1415054-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.8000 watts
View Details
2 suppliers