TE Connectivity RJ45 Connectors 1-1546405-1

Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Color : Black Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Bag, Bag & Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Color : Black Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Bag, Bag & Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1-1546405-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1-1546405-1
RJ45 Connectors 1-1546405-1
Body Features Connector Profile : Low Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Color : Black Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Bag, Bag & Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Inverted - Latch Up

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Configuration : Single Port

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Housing Features


  • Housing Color : Black
  • Housing Material : Acrylonitrile Butadiene Styrene (ABS)

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Bag, Bag & Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Modular Connector Style : Receptacle
  • Modular Jack & Plug Interface Type : Circular RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A34351-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A34351-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A34351-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-1-1546405-1
Electronic Connector 366-1-1546405-1
RJ45 Connector, 8 Pos, 1.52mm Pitch, Straight, Thru-Hole, 1 Port Product overview: 1-1546405-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-1546405-1 can be used for catalog matching and distributor lookup.

RJ45 Connector, 8 Pos, 1.52mm Pitch, Straight, Thru-Hole, 1 Port Product overview: 1-1546405-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-1546405-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 1-1546405-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-1546405-1
Modular Connectors / Ethernet Connectors 1-1546405-1
Modular Connectors / Ethernet Connectors DIRECT PCB MNT RCPT

Modular Connectors / Ethernet Connectors DIRECT PCB MNT RCPT

Buy Now Datasheet
Rj45 Sealed Ethernet Conn, Jack 8Way Pcb; Modular Connector Type Te Connectivity - 50M9508 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Sealed Ethernet Conn, Jack 8Way Pcb; Modular Connector Type Te Connectivity
50M9508
Rj45 Sealed Ethernet Conn, Jack 8Way Pcb; Modular Connector Type Te Connectivity 50M9508
RJ45 SEALED ETHERNET CONN, JACK 8WAY PCB; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 SEALED ETHERNET CONN, JACK 8WAY PCB; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1546405-1 1-1546405-1 A34351-ND 366-1-1546405-1 1-1546405-1 50M9508
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Electronic Connector Modular Connectors / Ethernet Connectors Rj45 Sealed Ethernet Conn, Jack 8Way Pcb; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount Panel Mount, Bulkhead Panel Mount Through Hole Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1-6116314-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details
5 suppliers