TE Connectivity ™ Fixed Terminal Blocks 1-1546218-6

Description
Fixed Terminal Blocks TERMI-BLOK PCB W.LOCK 5.08 MM
Datasheet
Description
Fixed Terminal Blocks TERMI-BLOK PCB W.LOCK 5.08 MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1-1546218-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-1546218-6
Fixed Terminal Blocks 1-1546218-6
Fixed Terminal Blocks TERMI-BLOK PCB W.LOCK 5.08 MM

Fixed Terminal Blocks TERMI-BLOK PCB W.LOCK 5.08 MM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1-1546218-6
Product Name Fixed Terminal Blocks
Mounting Options PCB
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 13
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.20 - Socket with box clamp terminals - 9020 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.113 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2000-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details