Aratas America LLC XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch XW4H-10A1

Description
Push-in Terminals to Easily Complete Connections. PCB Terminal Blocks with 2.54mm Pitch. Push-in connection method allows repeated repairs. Hold-down structure for strength on PCBs. Active lock mechanism for superior vibration and shock resistance. Both vertical and horizontal models available. Suction cover included to enable automatic mounting. (XW4K/XW4L vertical models) Can be mounted to the back surfaces of PCBs. Small reel are available. (XW4K/XW4L only)
Request a Quote Datasheet
Description
Push-in Terminals to Easily Complete Connections. PCB Terminal Blocks with 2.54mm Pitch. Push-in connection method allows repeated repairs. Hold-down structure for strength on PCBs. Active lock mechanism for superior vibration and shock resistance. Both vertical and horizontal models available. Suction cover included to enable automatic mounting. (XW4K/XW4L vertical models) Can be mounted to the back surfaces of PCBs. Small reel are available. (XW4K/XW4L only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-10A1 - Aratas America LLC
Hoffman Estates, IL, United States
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch
XW4H-10A1
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch XW4H-10A1
Push-in Terminals to Easily Complete Connections. PCB Terminal Blocks with 2.54mm Pitch. Push-in connection method allows repeated repairs. Hold-down structure for strength on PCBs. Active lock mechanism for superior vibration and shock resistance. Both vertical and horizontal models available. Suction cover included to enable automatic mounting. (XW4K/XW4L vertical models) Can be mounted to the back surfaces of PCBs. Small reel are available. (XW4K/XW4L only)

Push-in Terminals to Easily
Complete Connections.
PCB Terminal Blocks
with 2.54mm Pitch.

  • Push-in connection method allows repeated repairs.
  • Hold-down structure for strength on PCBs.
  • Active lock mechanism for superior vibration and shock resistance.
  • Both vertical and horizontal models available.
  • Suction cover included to enable automatic mounting. (XW4K/XW4L vertical models)
  • Can be mounted to the back surfaces of PCBs.
  • Small reel are available. (XW4K/XW4L only)
Supplier's Site Datasheet
Terminal Blocks - Headers, Plugs and Sockets - XW4H-10A1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
XW4H-10A1-ND
Terminal Blocks - Headers, Plugs and Sockets XW4H-10A1-ND
TERM BLOCK PLUG 10POS STR 2.54MM

TERM BLOCK PLUG 10POS STR 2.54MM

Buy Now Datasheet
Fixed Terminal Blocks - XW4H-10A1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
XW4H-10A1
Fixed Terminal Blocks XW4H-10A1
Fixed Terminal Blocks PCB Terminal Block Wire Side, 10 con

Fixed Terminal Blocks PCB Terminal Block Wire Side, 10 con

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number XW4H-10A1 XW4H-10A1-ND XW4H-10A1
Product Name XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch Terminal Blocks - Headers, Plugs and Sockets Fixed Terminal Blocks
Mounting Options PCB Free Hanging (In-Line)
# of Contacts 10 10 10
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Voltage Rating 160 volts
Current Rating 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-11D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-30D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers