TE Connectivity ™ Pluggable Terminal Blocks 1-1546108-3

Description
Pluggable Terminal Blocks EUROSTYLE TB PLGU GREY STG 13P
Datasheet
Description
Pluggable Terminal Blocks EUROSTYLE TB PLGU GREY STG 13P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1-1546108-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-1546108-3
Pluggable Terminal Blocks 1-1546108-3
Pluggable Terminal Blocks EUROSTYLE TB PLGU GREY STG 13P

Pluggable Terminal Blocks EUROSTYLE TB PLGU GREY STG 13P

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1-1546108-3
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 13
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2204.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Through terminal block - 2002-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details