TE Connectivity ™ In Series Adapter 1-1478981-0

Description
SMA STR ADPT PI - PI GSS
Request a Quote
Description
SMA STR ADPT PI - PI GSS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 1-1478981-0 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
1-1478981-0
In Series Adapter 1-1478981-0
SMA STR ADPT PI - PI GSS

SMA STR ADPT PI - PI GSS

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 1-1478981-0
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Coaxial Adapters 1031 - 1031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details