TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1473562-6

Description
Body Features Primary Product Color : Red Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Tab Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 20.1 MM  [.791 INCH ] Connector Width : 5.05 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Tab Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 20.1 MM  [.791 INCH ] Connector Width : 5.05 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1473562-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1473562-6
Rectangular Wire & Cable Connectors & Housings 1-1473562-6
Body Features Primary Product Color : Red Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Tab Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 20.1 MM  [.791 INCH ] Connector Width : 5.05 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : Without
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Connector Height : 18.5 MM  [.728 INCH ]
  • Connector Length : 20.1 MM  [.791 INCH ]
  • Connector Width : 5.05 MM  [.198 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 32

Housing Features


  • Centerline (Pitch) (INCH) : .079
  • Housing Material : Thermoplastic GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : Yes
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 25

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now Datasheet
Unspecified Connectors - 1-1473562-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
1-1473562-6
Unspecified Connectors 1-1473562-6
RITS CONN. PLUG ASSY 6P RED

RITS CONN. PLUG ASSY 6P RED

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
1-1473562-6
Unspecified Connectors 1-1473562-6
Unspecified Connectors

Unspecified Connectors

Buy Now
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 1-1473562-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
1-1473562-6
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 1-1473562-6
RITS CONN.PLUG ASSY 6P RED

RITS CONN.PLUG ASSY 6P RED

Buy Now
Free Hanging, Panel Mount - A29153-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A29153-ND
Free Hanging, Panel Mount A29153-ND
6 Position Rectangular Plug Connector IDC Gold

6 Position Rectangular Plug Connector IDC Gold

Buy Now Datasheet
Rits Conn.plug Assy 6P Red Te Connectivity - 20R9688 - Newark, An Avnet Company
Chicago, IL, United States
Rits Conn.plug Assy 6P Red Te Connectivity
20R9688
Rits Conn.plug Assy 6P Red Te Connectivity 20R9688
RITS CONN.PLUG ASSY 6P RED

RITS CONN.PLUG ASSY 6P RED

Supplier's Site Datasheet
Rits Conn. Plug Assy 6P Red Amp - Te Connectivity - 40AJ9270 - Newark, An Avnet Company
Chicago, IL, United States
Rits Conn. Plug Assy 6P Red Amp - Te Connectivity
40AJ9270
Rits Conn. Plug Assy 6P Red Amp - Te Connectivity 40AJ9270
RITS CONN. PLUG ASSY 6P RED

RITS CONN. PLUG ASSY 6P RED

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1473562-6 1-1473562-6 1-1473562-6 A29153-ND 20R9688
Product Name Rectangular Wire & Cable Connectors & Housings Unspecified Connectors Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers Free Hanging, Panel Mount Rits Conn.plug Assy 6P Red Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6867 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Rectangular Connector Accessories - 103682-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Connector Systems Amp - Te Connectivity - 30AC3029 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Rectangular Wire & Cable Connectors & Housings - 102387-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers