TE Connectivity No. Of Contacts Amp - Te Connectivity 1-1473005-1.

Description
No. of Contacts:200Contacts ; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Gender:Receptacle; No. of Rows:2Rows RoHS Compliant: Yes
Description
No. of Contacts:200Contacts ; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Gender:Receptacle; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC1225 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC1225
No. Of Contacts Amp - Te Connectivity 24AC1225
No. of Contacts:200Contacts ; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Gender:Receptacle; No. of Rows:2Rows RoHS Compliant: Yes

No. of Contacts:200Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Gender:Receptacle; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1225
Product Name No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products