TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1469491-2

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Vertical Dimensions Product Length : 24 MM  [.944 INCH ] Industry Standards Industry Standard : VITA 46 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Vertical Dimensions Product Length : 24 MM  [.944 INCH ] Industry Standards Industry Standard : VITA 46 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1469491-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1469491-2
Connector Hardware, Mounts, Locks & Retainers 1-1469491-2
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Vertical Dimensions Product Length : 24 MM  [.944 INCH ] Industry Standards Industry Standard : VITA 46 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Silver
  • Product Orientation : Vertical

Dimensions


  • Product Length : 24 MM  [.944 INCH ]

Industry Standards


  • Industry Standard : VITA 46

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1-1469491-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1469491-2
Backplane Connectors 1-1469491-2
MULTIGIG RT GUIDEPIN, 9MM 2.60

MULTIGIG RT GUIDEPIN, 9MM 2.60

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1469491-2
Backplane Connectors 1-1469491-2
MULTIGIG RT ACCES

MULTIGIG RT ACCES

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Backplane Connector Accessories - A99152-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A99152-ND
Backplane Connector Accessories A99152-ND
Connector Guide Pin For MultiGig Series M5 Thread

Connector Guide Pin For MultiGig Series M5 Thread

Buy Now Datasheet
Backplane Connectors - 1-1469491-2 - 847387-1-1469491-2 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1-1469491-2
847387-1-1469491-2
Backplane Connectors - 1-1469491-2 847387-1-1469491-2
Manufacturer: TE Connectivity Win Source Part Number: 847387-1-1469491-2 Series: MultiGig Features: Connector For Package: Bulk Family Name: 1469491 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: 114694912, A99152, -1-1469491-2-SI

Manufacturer: TE Connectivity
Win Source Part Number: 847387-1-1469491-2
Series: MultiGig
Features: Connector For
Package: Bulk
Family Name: 1469491
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: 114694912, A99152, -1-1469491-2-SI

Buy Now Datasheet
Backplane Connector Accessories - 1-1469491-2 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Accessories
1-1469491-2
Backplane Connector Accessories 1-1469491-2
KEY GUIDED PIN VITA46

KEY GUIDED PIN VITA46

Supplier's Site Datasheet
1-1469491-2 Rohs Compliant Te Connectivity - 84AC3333 - Newark, An Avnet Company
Chicago, IL, United States
1-1469491-2 Rohs Compliant Te Connectivity
84AC3333
1-1469491-2 Rohs Compliant Te Connectivity 84AC3333
1-1469491-2 ROHS COMPLIANT: YES

1-1469491-2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multigig Rt Guidepin, 9Mm 2.60 Amp - Te Connectivity - 40AJ9258 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt Guidepin, 9Mm 2.60 Amp - Te Connectivity
40AJ9258
Multigig Rt Guidepin, 9Mm 2.60 Amp - Te Connectivity 40AJ9258
MULTIGIG RT GUIDEPIN, 9MM 2.60

MULTIGIG RT GUIDEPIN, 9MM 2.60

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1469491-2 1-1469491-2 A99152-ND 847387-1-1469491-2 1-1469491-2 84AC3333
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Backplane Connectors - 1-1469491-2 Backplane Connector Accessories 1-1469491-2 Rohs Compliant Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products