SEALED CONNECTOR
Connectors
TE Connectivity 1-1456426-5
TE Connectivity 1-1456426-5
TE Connectivity 1-1456426-5
Win Source Part Number: 1034448-1-1456426-5
Category: Connectors, Interconnects>Rectan
Series: MCON
Number of Positions: 4
Pitch: 0.157" (4.00mm)
Features: Connector Position Assurance (CPA)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1-1718645-1; 1-1718806-1; 1-1670917-1; 39-01-4041; 15-31-1042; ELXP041G01-1456426-5
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 1-1456426-5-ND,-1-14
Base Product Number: 1456426
4 Pos Crimp Wire Housing, Female Socket, Signal, Straight, Black Product overview: 1-1456426-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1456426-5 can be used for catalog matching and distributor lookup.
"4 Rectangular Connectors - Housings Receptacle 0.157"" (4.00mm)"
| Powell Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1456426-5 | 1743214P | 1034448-1-1456426-5 | 340-1-1456426-5 | A127756-ND |
| Product Name | Automotive Connectors | Connectors, Interconnects - Rectangular Connectors - Housings | Electronic Connector | Rectangular Connector Housings | |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |