TE Connectivity Connector Housing, Rcpt, 10Pos; Product Range Amp Te Connectivity 1-1445022-0

Description
CONNECTOR HOUSING, RCPT, 10POS; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 10POS; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 10Pos; Product Range Amp Te Connectivity - 62AC0891 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Pos; Product Range Amp Te Connectivity
62AC0891
Connector Housing, Rcpt, 10Pos; Product Range Amp Te Connectivity 62AC0891
CONNECTOR HOUSING, RCPT, 10POS; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 10POS; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62AC0891
Product Name Connector Housing, Rcpt, 10Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details