TE ConnectivityData Connectivity Housings1-1438893-2
Description
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : M
Configuration Features Number of Positions : 1 Number of Rows : 1
Contact Features Center Contact : Without Contact Type : Socket
Dimensions Connector Height : 13.95 MM [.549 INCH ] Product Length : 11.69 MM [.46 INCH ] Product Width : 18.9 MM [.744 INCH ]
Housing Features Housing Color : Orange
Operation/Applicatio
n Shielded : No
Other Connector Position Assurance Capable : No
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Device Mixed & Hybrid Connector : No Sealable : No
Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : M
Configuration Features Number of Positions : 1 Number of Rows : 1
Contact Features Center Contact : Without Contact Type : Socket
Dimensions Connector Height : 13.95 MM [.549 INCH ] Product Length : 11.69 MM [.46 INCH ] Product Width : 18.9 MM [.744 INCH ]
Housing Features Housing Color : Orange
Operation/Applicatio
n Shielded : No
Other Connector Position Assurance Capable : No
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Device Mixed & Hybrid Connector : No Sealable : No
Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : M
Configuration Features Number of Positions : 1 Number of Rows : 1
Contact Features Center Contact : Without Contact Type : Socket
Dimensions Connector Height : 13.95 MM [.549 INCH ] Product Length : 11.69 MM [.46 INCH ] Product Width : 18.9 MM [.744 INCH ]
Housing Features Housing Color : Orange
Operation/Applicatio
n Shielded : No
Other Connector Position Assurance Capable : No
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Device Mixed & Hybrid Connector : No Sealable : No
Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Body Material : PBT
Cable Exit Angle (DEG) : 180
Connector & Keying Code : M
Configuration Features
Number of Positions : 1
Number of Rows : 1
Contact Features
Center Contact : Without
Contact Type : Socket
Dimensions
Connector Height : 13.95 MM [.549 INCH ]
Product Length : 11.69 MM [.46 INCH ]
Product Width : 18.9 MM [.744 INCH ]
Housing Features
Housing Color : Orange
Operation/Application
Shielded : No
Other
Connector Position Assurance Capable : No
Packaging Features
Packaging Method : Package
Packaging Quantity : 1000
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Housing for Female Terminals
Connector System : Wire-to-Device
Mixed & Hybrid Connector : No
Sealable : No
Usage Conditions
Cable Type : Coaxial
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]