TE Connectivity Slide Switches 1-1437579-8

Description
Body Features Actuator Color : Black Actuator Material : Polyester Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On Off On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Length : 10.16 MM  [.4 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 5.74 MM  [.226 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Side Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : Polyester Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On Off On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Length : 10.16 MM  [.4 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 5.74 MM  [.226 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Side Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1-1437579-8 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1-1437579-8
Slide Switches 1-1437579-8
Body Features Actuator Color : Black Actuator Material : Polyester Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On Off On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Length : 10.16 MM  [.4 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 5.74 MM  [.226 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Side Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : Black
  • Actuator Material : Polyester

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 2
  • Operating Function : On Off On
  • Terminals Connected : 2-3

Contact Features


  • Contact Base Material : Copper
  • Slide Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Length : 10.16 MM  [.4 INCH ]
  • PCB Tail Length : 3.3 MM  [.13 INCH ]
  • Width : 5.74 MM  [.226 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VDC) : 20

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention Type : Extended
  • Slide Switch Mounting Angle : Right Angle
  • Slide Switch Mounting Type : Through Hole

Product Type Features


  • Actuator Style : Side
  • Product Type : Switch
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now
Sheung Wan, Hong Kong
Slide Switches
1-1437579-8
Slide Switches 1-1437579-8
Slide Switches R/A SLIDE SWITCH

Slide Switches R/A SLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 1-1437579-8 1-1437579-8
Product Name Slide Switches Slide Switches
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity - 27AC9355 - Newark, An Avnet Company
Specs
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
Slide Switches - 450-2431-2-ND - DigiKey
Specs
Terminal Type Surface Mount Technology; Gull Wing
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
2 suppliers
Slide Switches - 1825268-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - 2-1437579-0 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details