TE Connectivity Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity MSS225004.

Description
SWITCH, SLIDE, DPDT, 300MA, 125V, THOUGH HOLE; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:-; SWITCH MOUNTING:-; PRODUCT RANGE:MSS SERIES; CONTACT CURRENT MAX:300MA; CONTACT VOLTAGE AC MAX:125V; CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES
Datasheet
Description
SWITCH, SLIDE, DPDT, 300MA, 125V, THOUGH HOLE; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:-; SWITCH MOUNTING:-; PRODUCT RANGE:MSS SERIES; CONTACT CURRENT MAX:300MA; CONTACT VOLTAGE AC MAX:125V; CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity - 27AC9355 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
27AC9355
Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity 27AC9355
SWITCH, SLIDE, DPDT, 300MA, 125V, THOUGH HOLE; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:-; SWITCH MOUNTING:-; PRODUCT RANGE:MSS SERIES; CONTACT CURRENT MAX:300MA; CONTACT VOLTAGE AC MAX:125V; CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES

SWITCH, SLIDE, DPDT, 300MA, 125V, THOUGH HOLE; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:-; SWITCH MOUNTING:-; PRODUCT RANGE:MSS SERIES; CONTACT CURRENT MAX:300MA; CONTACT VOLTAGE AC MAX:125V; CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 27AC9355
Product Name Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Subminiature Slide - AS23CH - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 450-1974-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
3 suppliers