TE Connectivity Time Delay Relays 1-1437477-1

Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 38 x 35 x 77 MM  [1.497 x 1.379 x 3.033 INCH ] Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 120 Time Delay Relay Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : .5 - 15 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±.5% +4 msec Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 38 x 35 x 77 MM  [1.497 x 1.379 x 3.033 INCH ] Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 120 Time Delay Relay Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : .5 - 15 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±.5% +4 msec Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1-1437477-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1-1437477-1
Time Delay Relays 1-1437477-1
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 38 x 35 x 77 MM  [1.497 x 1.379 x 3.033 INCH ] Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 120 Time Delay Relay Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : .5 - 15 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±.5% +4 msec Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal Usage Conditions Operating Temperature Range (DEGC) : -30 - 65

Configuration Features


  • Multiple Timing Ranges : Without
  • Status Indicator Type : None

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC
  • Type of Control : Knob

Dimensions


  • Dimensions (L x W x H) (Approximate) : 38 x 35 x 77 MM  [1.497 x 1.379 x 3.033 INCH ]

Electrical Characteristics


  • Actuating System : AC/DC
  • Time Delay Relay Input Voltage (VAC) : 120
  • Time Delay Relay Input Voltage (VDC) : 120
  • Timing Range (Off-Time) (SEC) : .5 - 15

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : Off-Delay

Other


  • Repeatability (Max) : ±.5% +4 msec

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Quick Connect Terminal

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1-1437477-1
Product Name Time Delay Relays
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1437472-8 - TE Connectivity
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Repeat Accuracy 1 +/- %
View Details
Time Delay Relays - 1423161-1 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
Operating Temperature -22 to 167 F (-30 to 75 C)
Repeat Accuracy 10 +/- %
View Details
Time Delay Relays - 1437493-7 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details