Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob
Dimensions Product Height : 101 MM [3.95 INCH ] Product Length : 50 MM [1.97 INCH ] Product Width : 50 MM [1.97 INCH ]
Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : .5 - 15
Mechanical Attachment Product Mount Type : Socket
Operation/Applicatio
n Mode of Operation : Off-Delay
Other Repeatability (Max) : ±1% +4 msec
Termination Features Relay Connection Type : Plug-In
Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Contact Features
- Contact Arrangement : 2 Form C, DPDT, 2 C/O
- Contact Current Rating (AMP) : 10
- Type of Control : Knob
Dimensions
- Product Height : 101 MM [3.95 INCH ]
- Product Length : 50 MM [1.97 INCH ]
- Product Width : 50 MM [1.97 INCH ]
Electrical Characteristics
- Actuating System : DC, AC
- Input Voltage (VAC) : 24
- Input Voltage (VDC) : 24
- Timing Range (Off-Time) (SEC) : .5 - 15
Mechanical Attachment
- Product Mount Type : Socket
Operation/Application
- Mode of Operation : Off-Delay
Other
- Repeatability (Max) : ±1% +4 msec
Termination Features
- Relay Connection Type : Plug-In
Usage Conditions
- Operating Temperature Range (DEGC) : -30 - 65