TE Connectivity Circuit Breakers 1-1423673-5

Description
Body Features Actuator Color : Black Configuration Features Circuit Function : Trip-Free - Switchable Number of Poles : 1 Panel Cutout Size : 28.5 x 13.5 MM  [1.122 x .531 INCH ] Contact Features Trip Time at 200% (SEC) : 4 - 40 Dimensions Panel Thickness (Recommended) : .75 - 3 MM  [.03 - .118 INCH ] Electrical Characteristics Current Rating (AMP) : 5 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : RESET/OFF Printed Mechanical Attachment Mounting Options : Snaps Into 1.122 x .531 (28.5 x 13.5) Panel Cutout Product Type Features Actuator Type : Rocker Circuit Breaker Style : Angular Button Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Configuration Features Circuit Function : Trip-Free - Switchable Number of Poles : 1 Panel Cutout Size : 28.5 x 13.5 MM  [1.122 x .531 INCH ] Contact Features Trip Time at 200% (SEC) : 4 - 40 Dimensions Panel Thickness (Recommended) : .75 - 3 MM  [.03 - .118 INCH ] Electrical Characteristics Current Rating (AMP) : 5 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : RESET/OFF Printed Mechanical Attachment Mounting Options : Snaps Into 1.122 x .531 (28.5 x 13.5) Panel Cutout Product Type Features Actuator Type : Rocker Circuit Breaker Style : Angular Button Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1-1423673-5 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
1-1423673-5
Circuit Breakers 1-1423673-5
Body Features Actuator Color : Black Configuration Features Circuit Function : Trip-Free - Switchable Number of Poles : 1 Panel Cutout Size : 28.5 x 13.5 MM  [1.122 x .531 INCH ] Contact Features Trip Time at 200% (SEC) : 4 - 40 Dimensions Panel Thickness (Recommended) : .75 - 3 MM  [.03 - .118 INCH ] Electrical Characteristics Current Rating (AMP) : 5 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : RESET/OFF Printed Mechanical Attachment Mounting Options : Snaps Into 1.122 x .531 (28.5 x 13.5) Panel Cutout Product Type Features Actuator Type : Rocker Circuit Breaker Style : Angular Button Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : Black

Configuration Features


  • Circuit Function : Trip-Free - Switchable
  • Number of Poles : 1
  • Panel Cutout Size : 28.5 x 13.5 MM  [1.122 x .531 INCH ]

Contact Features


  • Trip Time at 200% (SEC) : 4 - 40

Dimensions


  • Panel Thickness (Recommended) : .75 - 3 MM  [.03 - .118 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 5
  • Interrupt Capacity : 1000A @ 250VAC/50VDC
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : RESET/OFF Printed

Mechanical Attachment


  • Mounting Options : Snaps Into 1.122 x .531 (28.5 x 13.5) Panel Cutout

Product Type Features


  • Actuator Type : Rocker
  • Circuit Breaker Style : Angular Button
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Circuit Breakers - 1-1423673-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1-1423673-5
Circuit Breakers 1-1423673-5
CKTBKR,THERM,ROCK

CKTBKR,THERM,ROCK

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 1-1423673-5 1-1423673-5
Product Name Circuit Breakers Circuit Breakers
Rated Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393248-9 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 4-1393249-2 - TE Connectivity
Specs
Rated Current 2 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breakers - 9-1423674-9 - TE Connectivity
Specs
Rated Current 40 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 5-1393249-0 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
2 suppliers