TE Connectivity Circuit Breakers 3-1393247-8

Description
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 30 Interrupt Capacity : 1000A @ 50VDC or 240VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Push-Pull, Toggle Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other
Request a Quote Datasheet
Description
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 30 Interrupt Capacity : 1000A @ 50VDC or 240VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Push-Pull, Toggle Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 3-1393247-8 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
3-1393247-8
Circuit Breakers 3-1393247-8
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 30 Interrupt Capacity : 1000A @ 50VDC or 240VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Push-Pull, Toggle Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other

Body Features


  • Actuator Color : Silver

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .47 (Diameter)

Contact Features


  • Trip Time at 200% (SEC) : 6 - 22

Electrical Characteristics


  • Current Rating (AMP) : 30
  • Interrupt Capacity : 1000A @ 50VDC or 240VAC
  • Operating Voltage (VAC) : 240
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Amp Rate Marking

Mechanical Attachment


  • Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Two Hex Nuts/Lockwasher

Product Type Features


  • Actuator Type : Push-Pull, Toggle
  • Circuit Breaker Style : Toggle
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 8-32 Screws 90° to Each Other
Buy Now Datasheet
Circuit Breakers - 3-1393247-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3-1393247-8
Circuit Breakers 3-1393247-8
W23/W31

W23/W31

Buy Now
Circuit Breakers - 3-1393247-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3-1393247-8
Circuit Breakers 3-1393247-8
CB-W23, W31

CB-W23, W31

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 3-1393247-8 3-1393247-8
Product Name Circuit Breakers Circuit Breakers
Rated Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 6-1393252-4 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - 1393255-8 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - 4-1393248-8 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details