TE Connectivity Time Delay Relays 1-1423154-5

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 1@110VDC, 10@30VDC Type of Control : Internal Key Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : .15 - 1 Mechanical Attachment Time Delay Relay Mounting Type : Chassis Mount Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 1@110VDC, 10@30VDC Type of Control : Internal Key Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : .15 - 1 Mechanical Attachment Time Delay Relay Mounting Type : Chassis Mount Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1-1423154-5 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1-1423154-5
Time Delay Relays 1-1423154-5
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 1@110VDC, 10@30VDC Type of Control : Internal Key Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : .15 - 1 Mechanical Attachment Time Delay Relay Mounting Type : Chassis Mount Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Time Delay Relay Contact Current Rating (AMP) : 1@110VDC, 10@30VDC
  • Type of Control : Internal Key

Electrical Characteristics


  • Time Delay Relay Input Voltage (VDC) : 28
  • Timing Range (Off-Time) (SEC) : .15 - 1

Mechanical Attachment


  • Time Delay Relay Mounting Type : Chassis Mount

Operation/Application


  • Mode of Operation : Off-Delay

Other


  • Repeatability (Max) : ±5%

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1-1423154-5
Product Name Time Delay Relays
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423157-5 - Quarktwin Technology Ltd.
Specs
Time Ranges 1 Min ~ 10 Min
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details