TE Connectivity Time Delay Relays 1472964-2

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 1 - 30 minutes Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 60 - 1800 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Interval
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 1 - 30 minutes Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 60 - 1800 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Interval
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1472964-2 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1472964-2
Time Delay Relays 1472964-2
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 1 - 30 minutes Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 60 - 1800 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Interval

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : 1 - 30 minutes
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : AC, DC
  • Input Voltage (VAC) : 120
  • Input Voltage (VDC) : 120
  • Timing Range (Off-Time) (SEC) : 60 - 1800

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : Interval
Buy Now
Time Delay Relays - 1472964-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1472964-2
Time Delay Relays 1472964-2
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1472964-2 1472964-2
Product Name Time Delay Relays Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423160-2 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers
Time Delay Relays - 1-1755074-0 - TE Connectivity
Specs
Mounting Panel; Panel Mount
View Details
2 suppliers