TE Connectivity Time Delay Relays 1-1423152-8

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : .75 - 10 seconds Time Delay Relay Contact Current Rating (AMP) : 1@110VDC, 10@30VDC Type of Control : Screw Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : .75 - 10 seconds Time Delay Relay Contact Current Rating (AMP) : 1@110VDC, 10@30VDC Type of Control : Screw Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1-1423152-8 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1-1423152-8
Time Delay Relays 1-1423152-8
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : .75 - 10 seconds Time Delay Relay Contact Current Rating (AMP) : 1@110VDC, 10@30VDC Type of Control : Screw Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Delay Time : .75 - 10 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 1@110VDC, 10@30VDC
  • Type of Control : Screw

Electrical Characteristics


  • Time Delay Relay Input Voltage (VDC) : 48

Mechanical Attachment


  • Time Delay Relay Mounting Type : Panel Mount

Operation/Application


  • Mode of Operation : On-Delay

Other


  • Repeatability (Max) : ±5%

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Time Delay Relays - 1-1423152-8-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
1-1423152-8-ND
Time Delay Relays 1-1423152-8-ND
On-Delay Time Delay Relay DPDT (2 Form C) 0.75 Sec ~ 10 Sec Delay 10A @ 30VDC Panel Mount

On-Delay Time Delay Relay DPDT (2 Form C) 0.75 Sec ~ 10 Sec Delay 10A @ 30VDC Panel Mount

Buy Now Datasheet
Time Delay Relays - 1-1423152-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1-1423152-8
Time Delay Relays 1-1423152-8
On-Delay Time Delay Relay DPDT (2 Form C) 0.75 Sec ~ 10 Sec Delay 10A @ 30VDC Panel Mount

On-Delay Time Delay Relay DPDT (2 Form C) 0.75 Sec ~ 10 Sec Delay 10A @ 30VDC Panel Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 1-1423152-8 1-1423152-8-ND 1-1423152-8
Product Name Time Delay Relays Time Delay Relays Time Delay Relays
Mounting Panel; Panel Mount Panel Panel; Panel Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
Time Ranges 0.75 Sec ~ 10 Sec 0.75 Sec ~ 10 Sec
Timer Type ON-Delay ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423162-7 - Quarktwin Technology Ltd.
Specs
Mounting Panel; Panel Mount
Timer Type Off-Delay
Pole and Throw Specifications Double Pole, Double Throw (DPDT); DPDT (2 Form C)
View Details