TE ConnectivityPCB Headers & Receptacles1-1418939-1
Description
Body Features Connector & Keying Code : AC-Ac, RI_Ri, RC_Rc Primary Product Color : Green
Configuration Features Number of Positions : 56 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 56 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Gold Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ]
Dimensions Connector Length : 89.86 MM [3.54 INCH ] Connector Width : 31.8 MM [1.19 INCH ] PCB Thickness (Recommended) : .8 MM [.031 INCH ] Profile Height from PCB : 23.5 MM [.925 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Packaging Features Packaging Quantity : 22 Packaging Type : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : AC-Ac, RI_Ri, RC_Rc Primary Product Color : Green
Configuration Features Number of Positions : 56 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 56 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Gold Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ]
Dimensions Connector Length : 89.86 MM [3.54 INCH ] Connector Width : 31.8 MM [1.19 INCH ] PCB Thickness (Recommended) : .8 MM [.031 INCH ] Profile Height from PCB : 23.5 MM [.925 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Packaging Features Packaging Quantity : 22 Packaging Type : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features Connector & Keying Code : AC-Ac, RI_Ri, RC_Rc Primary Product Color : Green
Configuration Features Number of Positions : 56 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 56 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Gold Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ]
Dimensions Connector Length : 89.86 MM [3.54 INCH ] Connector Width : 31.8 MM [1.19 INCH ] PCB Thickness (Recommended) : .8 MM [.031 INCH ] Profile Height from PCB : 23.5 MM [.925 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Packaging Features Packaging Quantity : 22 Packaging Type : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features
Connector & Keying Code : AC-Ac, RI_Ri, RC_Rc
Primary Product Color : Green
Configuration Features
Number of Positions : 56
Number of Rows : 2
Number of Sections : 2
Number of Signal Positions : 56
PCB Mount Orientation : Horizontal
Contact Features
Contact Mating Area Plating Material : Gold
Contact Size : .63mm
Contact Type : Tab
Mating Tab Thickness : .63 MM [.025 INCH ]
Mating Tab Width : .63 MM [.025 INCH ]
Dimensions
Connector Length : 89.86 MM [3.54 INCH ]
Connector Width : 31.8 MM [1.19 INCH ]
PCB Thickness (Recommended) : .8 MM [.031 INCH ]
Profile Height from PCB : 23.5 MM [.925 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards
UL Flammability Rating : UL 94HB
Mechanical Attachment
Mating Alignment : With
Mating Retention : With
Mating Retention Type : Locking Interface
Mounting Holes : Without
PCB Mount Alignment : With
PCB Mount Retention : With
PCB Mount Retention Type : Boardlock
Panel Mount Feature : Without
Operation/Application
Circuit Application : Signal
Shielded : Yes
Packaging Features
Packaging Quantity : 22
Packaging Type : Tube
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Hybrid Header : No
PCB Connector Assembly Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder