TE Connectivity Receptacle Housing, 62Pos, Pbt Gf, Black; Product Range Amp Te Connectivity 1-1418883-1

Description
RECEPTACLE HOUSING, 62POS, PBT GF, BLACK; PRODUCT RANGE:MCP SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:62WAYS; PITCH SPACING:4MM; FOR USE WITH:AMP LEAVYSEAL MCP SERIES SOCKET CONTACTS; SVHC:NO SVHC (12-JAN-2017) ROHS COMPLIANT: YES
Description
RECEPTACLE HOUSING, 62POS, PBT GF, BLACK; PRODUCT RANGE:MCP SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:62WAYS; PITCH SPACING:4MM; FOR USE WITH:AMP LEAVYSEAL MCP SERIES SOCKET CONTACTS; SVHC:NO SVHC (12-JAN-2017) ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 62Pos, Pbt Gf, Black; Product Range Amp Te Connectivity - 78Y0217 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 62Pos, Pbt Gf, Black; Product Range Amp Te Connectivity
78Y0217
Receptacle Housing, 62Pos, Pbt Gf, Black; Product Range Amp Te Connectivity 78Y0217
RECEPTACLE HOUSING, 62POS, PBT GF, BLACK; PRODUCT RANGE:MCP SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:62WAYS; PITCH SPACING:4MM; FOR USE WITH:AMP LEAVYSEAL MCP SERIES SOCKET CONTACTS; SVHC:NO SVHC (12-JAN-2017) ROHS COMPLIANT: YES

RECEPTACLE HOUSING, 62POS, PBT GF, BLACK; PRODUCT RANGE:MCP SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:62WAYS; PITCH SPACING:4MM; FOR USE WITH:AMP LEAVYSEAL MCP SERIES SOCKET CONTACTS; SVHC:NO SVHC (12-JAN-2017) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y0217
Product Name Receptacle Housing, 62Pos, Pbt Gf, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details