TE Connectivity Automotive Housing, Socket, Cable; Product Range Te Connectivity 1-1418480-1

Description
AUTOMOTIVE HOUSING, SOCKET, CABLE; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:7Positions ; For Use With:MICRO QUADLOK SYSTEM Series Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, SOCKET, CABLE; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:7Positions ; For Use With:MICRO QUADLOK SYSTEM Series Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Socket, Cable; Product Range Te Connectivity - 67X9881 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Socket, Cable; Product Range Te Connectivity
67X9881
Automotive Housing, Socket, Cable; Product Range Te Connectivity 67X9881
AUTOMOTIVE HOUSING, SOCKET, CABLE; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:7Positions ; For Use With:MICRO QUADLOK SYSTEM Series Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, SOCKET, CABLE; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:7Positions; For Use With:MICRO QUADLOK SYSTEM Series Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67X9881
Product Name Automotive Housing, Socket, Cable; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details