TE Connectivity Receptacle Housing, 4Pos, Gf Pbt, Black; Product Range Te Connectivity 1-1418390-1

Description
RECEPTACLE HOUSING, 4POS, GF PBT, BLACK; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6mm; For Use With:AMP MCP 2.8 Series Power Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 4POS, GF PBT, BLACK; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6mm; For Use With:AMP MCP 2.8 Series Power Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 4Pos, Gf Pbt, Black; Product Range Te Connectivity - 75Y3979 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 4Pos, Gf Pbt, Black; Product Range Te Connectivity
75Y3979
Receptacle Housing, 4Pos, Gf Pbt, Black; Product Range Te Connectivity 75Y3979
RECEPTACLE HOUSING, 4POS, GF PBT, BLACK; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6mm; For Use With:AMP MCP 2.8 Series Power Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 4POS, GF PBT, BLACK; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:6mm; For Use With:AMP MCP 2.8 Series Power Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75Y3979
Product Name Receptacle Housing, 4Pos, Gf Pbt, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details