TE Connectivity Crimp Contacts 1-141708-1

Description
TE Connectivity 1-141708-1
Request a Quote Datasheet
Description
TE Connectivity 1-141708-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Crimp Contacts
3886188P
Crimp Contacts 3886188P
TE Connectivity 1-141708-1

TE Connectivity 1-141708-1

Supplier's Site
Corby, Northants, United Kingdom
Crimp Contacts
3886188
Crimp Contacts 3886188
TE Connectivity 1-141708-1

TE Connectivity 1-141708-1

Supplier's Site
Corby, Northants, United Kingdom
Crimp Contacts
1616073
Crimp Contacts 1616073
TE Connectivity 1-141708-1

TE Connectivity 1-141708-1

Supplier's Site
Contact, Crimp, Receptacle, 26Awg; Product Range Amp Te Connectivity - 88W1427 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Receptacle, 26Awg; Product Range Amp Te Connectivity
88W1427
Contact, Crimp, Receptacle, 26Awg; Product Range Amp Te Connectivity 88W1427
CONTACT, CRIMP, RECEPTACLE, 26AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Mod IV Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact Material:Phosphor RoHS Compliant: Yes

CONTACT, CRIMP, RECEPTACLE, 26AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Mod IV Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact Material:Phosphor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 3886188P 3886188 88W1427
Product Name Crimp Contacts Crimp Contacts Contact, Crimp, Receptacle, 26Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1060-16-1222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
D Cell Contact - BK-876 - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details