Memory Protection Devices, Inc. D Cell Contact BK-876

Description
Model No. BK-876 Description Negative D Cell Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.19 Price, 500 pieces $0.17 Price, 1000 pieces $0.15 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet
Description
Model No. BK-876 Description Negative D Cell Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.19 Price, 500 pieces $0.17 Price, 1000 pieces $0.15 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Cell Contact - BK-876 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
D Cell Contact
BK-876
D Cell Contact BK-876
Model No. BK-876 Description Negative D Cell Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.19 Price, 500 pieces $0.17 Price, 1000 pieces $0.15 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BK-876
DescriptionNegative D Cell Contact
MaterialSteel
Contact MaterialNickel plated overall
Color
Accessories
Price, 100 pieces$0.19
Price, 500 pieces$0.17
Price, 1000 pieces$0.15
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Electrodes and Electrode Materials
Product Number BK-876
Product Name D Cell Contact
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
Plating / Coating Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1703008-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details