Body Features Actuator Color : Black
Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .75 x 2.065
Contact Features Trip Time at 200% (SEC) : 9 - 100
Dimensions Product Height : 63.5 MM [2.5 INCH ]
Electrical Characteristics Current Rating (AMP) : 15 Interrupt Capacity : 5000A @ 277VAC Operating Voltage (VAC) : 277
Identification Marking Stamped Marking Type : International I/O
Mechanical Attachment Mounting Bushing : No Mounting Options : 6-32 Mounting Threads
Product Type Features Actuator Type : Toggle Circuit Breaker Type : Magnetic Illuminated : Without Illumination Type : No Light
Termination Features Terminal Configuration : 10-32 Stud
Body Features
Configuration Features
- Circuit Function : Series Trip
- Number of Poles : 1
- Panel Cutout Size (INCH) : .75 x 2.065
Contact Features
- Trip Time at 200% (SEC) : 9 - 100
Dimensions
- Product Height : 63.5 MM [2.5 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 15
- Interrupt Capacity : 5000A @ 277VAC
- Operating Voltage (VAC) : 277
Identification Marking
- Stamped Marking Type : International I/O
Mechanical Attachment
- Mounting Bushing : No
- Mounting Options : 6-32 Mounting Threads
Product Type Features
- Actuator Type : Toggle
- Circuit Breaker Type : Magnetic
- Illuminated : Without
- Illumination Type : No Light
Termination Features
- Terminal Configuration : 10-32 Stud