TE Connectivity Circuit Breakers 3-1393248-3

Description
Body Features Actuator Color : Black Configuration Features Circuit Function : Poles 1 & 2 - Series Trip Overload Sensor Number of Poles : 2 Panel Cutout Size (MM) : 22.22 x 44.45 Contact Features Trip Time at 200% (SEC) : 3 - 33 Dimensions Panel Thickness (Recommended) : .81 - 6.35 MM  [.032 - .25 INCH ] Electrical Characteristics Current Rating (AMP) : 15 Interrupt Capacity : 1000A @ 50VDC/250VAC or 1500A @ 125/250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Rocker Circuit Breaker Style : Power Switch Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Configuration Features Circuit Function : Poles 1 & 2 - Series Trip Overload Sensor Number of Poles : 2 Panel Cutout Size (MM) : 22.22 x 44.45 Contact Features Trip Time at 200% (SEC) : 3 - 33 Dimensions Panel Thickness (Recommended) : .81 - 6.35 MM  [.032 - .25 INCH ] Electrical Characteristics Current Rating (AMP) : 15 Interrupt Capacity : 1000A @ 50VDC/250VAC or 1500A @ 125/250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Rocker Circuit Breaker Style : Power Switch Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 3-1393248-3 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
3-1393248-3
Circuit Breakers 3-1393248-3
Body Features Actuator Color : Black Configuration Features Circuit Function : Poles 1 & 2 - Series Trip Overload Sensor Number of Poles : 2 Panel Cutout Size (MM) : 22.22 x 44.45 Contact Features Trip Time at 200% (SEC) : 3 - 33 Dimensions Panel Thickness (Recommended) : .81 - 6.35 MM  [.032 - .25 INCH ] Electrical Characteristics Current Rating (AMP) : 15 Interrupt Capacity : 1000A @ 50VDC/250VAC or 1500A @ 125/250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Rocker Circuit Breaker Style : Power Switch Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : Black

Configuration Features


  • Circuit Function : Poles 1 & 2 - Series Trip Overload Sensor
  • Number of Poles : 2
  • Panel Cutout Size (MM) : 22.22 x 44.45

Contact Features


  • Trip Time at 200% (SEC) : 3 - 33

Dimensions


  • Panel Thickness (Recommended) : .81 - 6.35 MM  [.032 - .25 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Interrupt Capacity : 1000A @ 50VDC/250VAC or 1500A @ 125/250VAC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : International I/O

Mechanical Attachment


  • Mounting Options : Snap-In Panel Mount

Product Type Features


  • Actuator Type : Rocker
  • Circuit Breaker Style : Power Switch
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Circuit Breakers
Product Number 3-1393248-3
Product Name Circuit Breakers
Rated Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 8-1393253-1 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - 1-1393255-2 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details