TE Connectivity Power Relays 1-1393217-9

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 6 G  [.2116 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 6 Contact Material : AgNi0.15 Contact Number of Poles : 1 Contact Plating Material : Gold Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 10.6 MM  [.417 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 125 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 5 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 1mA @ 1V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton, Box & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII
Request a Quote Datasheet
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 6 G  [.2116 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 6 Contact Material : AgNi0.15 Contact Number of Poles : 1 Contact Plating Material : Gold Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 10.6 MM  [.417 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 125 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 5 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 1mA @ 1V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton, Box & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1-1393217-9 - TE Connectivity
Berwyn, PA, United States
Power Relays
1-1393217-9
Power Relays 1-1393217-9
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 6 G  [.2116 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 6 Contact Material : AgNi0.15 Contact Number of Poles : 1 Contact Plating Material : Gold Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 10.6 MM  [.417 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 125 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 5 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 1mA @ 1V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton, Box & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI250
  • Product Weight : 6 G  [.2116 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 16, 5 - 10
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Material : AgNi0.15
  • Contact Number of Poles : 1
  • Contact Plating Material : Gold
  • Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 10 - 11
  • Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Clearance Class (MM) : 2.5 - 4
  • Length Class (Mechanical) (MM) : 16 - 20
  • Product Height : 10.6 MM  [.417 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 10 MM  [.394 INCH ]
  • Width Class (Mechanical) (MM) : 8 - 10

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 150 - 200
  • Coil Power Rating DC (MILW) : 200
  • Coil Resistance (OHM) : 125
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 5
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Limiting Continuous Current (AMP) : 6
  • Contact Limiting Making Current (AMP) : 6
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Load (Min) : 1mA @ 1V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Creepage Class (MM) : 3 - 5.5
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 10000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Carton, Box & Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTIII
Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
1-1393217-9
General Purpose Relays 1-1393217-9
General Purpose Relays RE032005

General Purpose Relays RE032005

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1393217-9 1-1393217-9
Product Name Power Relays General Purpose Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1414121-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.3 watts
View Details
Power Relays - 1-1393114-8 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details