Body Features Product Weight : 85 G [2.988 OZ ]
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 2 Contact Special Features : 3mm Contact Gap Terminal Type : Quick Connect, Solder
Dimensions Insulation Clearance Between Contact & Coil : 8 MM [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 57.1 MM [2.248 INCH ] Product Length : 38.6 MM [1.52 INCH ] Product Width : 34.9 MM [1.374 INCH ] Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.1 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 9110 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VAC) : 240 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3750 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (V) : 3750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3750 Insulation Initial Dielectric Between Open Contacts (VRMS) : 3500 Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment Relay Mounting Type : Flange Mount, Panel Mount
Packaging Features Packaging Method : Package
Product Type Features Power Relay Type : Industrial Panel Plug-In
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Body Features
- Product Weight : 85 G [2.988 OZ ]
Contact Features
- Contact Arrangement : 2 Form A (NO)
- Contact Current Class (AMP) : 16, 5 - 10
- Contact Current Rating (Max) (AMP) : 10
- Contact Material : AgCdO
- Contact Number of Poles : 2
- Contact Special Features : 3mm Contact Gap
- Terminal Type : Quick Connect, Solder
Dimensions
- Insulation Clearance Between Contact & Coil : 8 MM [.315 INCH ]
- Insulation Clearance Class (MM) : 5 - 8
- Length Class (Mechanical) (MM) : 35 - 40
- Product Height : 57.1 MM [2.248 INCH ]
- Product Length : 38.6 MM [1.52 INCH ]
- Product Width : 34.9 MM [1.374 INCH ]
- Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics
- Actuating System : AC
- Coil Magnetic System : Monostable, AC
- Coil Power Rating AC (VAMP) : 2.1
- Coil Power Rating Class (VAMP) : 2 - 3
- Coil Resistance (OHM) : 9110
- Coil Special Features : UL Coil Insulation Class B
- Coil Voltage Rating (VAC) : 240
- Contact Limiting Breaking Current (AMP) : 10
- Contact Limiting Continuous Current (AMP) : 10
- Contact Limiting Making Current (AMP) : 10
- Contact Limiting Short-Time Current (AMP) : 10
- Contact Switching Load (Min) : 300mA @ 12V
- Contact Voltage Rating (VAC) : 240
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3750
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
- Insulation Initial Dielectric Between Contacts & Coil (V) : 3750
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3750
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 3500
- Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment
- Relay Mounting Type : Flange Mount, Panel Mount
Packaging Features
- Packaging Method : Package
Product Type Features
- Power Relay Type : Industrial Panel Plug-In
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : 50 - 70
- Environmental Category of Protection : RTI
- Operating Temperature Range (DEGC) : -45 - 70