TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes 1-1337604-0

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle, Push-In and Insert Contact Termination: IDC Shield Termination: Crimp Impedance: Not Required(ohm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle, Push-In and Insert Contact Termination: IDC Shield Termination: Crimp Impedance: Not Required(ohm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle, Push-In and Insert Contact Termination: IDC Shield Termination: Crimp Impedance: Not Required(ohm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Packaging: Bulk
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle, Push-In and Insert
Contact Termination: IDC
Shield Termination: Crimp
Impedance: Not Required(ohm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ245/B2A - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver; Transceiver
Package Type CLCC20
View Details
Line Interface ICs - 1897438 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1354062-SI2457-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
6 suppliers
CD54HCT126 Quad 3-State Buffer - 5962-9065101MCA - Texas Instruments
Specs
Technology HCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers