TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Contacts 1-1326030-1

Description
Win Source Part Number: 1056505-1-1326030-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Standard Power Timer Type: Power Contact Finish: Tin Contact Finish Thickness: 31.5µin (0.80µm) Package: Tape & Reel (TR) Contact Termination: Crimp Pin or Socket: Socket Standard Package: 6,900 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 1326030
Request a Quote Datasheet
Description
Win Source Part Number: 1056505-1-1326030-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Standard Power Timer Type: Power Contact Finish: Tin Contact Finish Thickness: 31.5µin (0.80µm) Package: Tape & Reel (TR) Contact Termination: Crimp Pin or Socket: Socket Standard Package: 6,900 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 1326030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1056505-1-1326030-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1056505-1-1326030-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1056505-1-1326030-1
Win Source Part Number: 1056505-1-1326030-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Standard Power Timer Type: Power Contact Finish: Tin Contact Finish Thickness: 31.5µin (0.80µm) Package: Tape & Reel (TR) Contact Termination: Crimp Pin or Socket: Socket Standard Package: 6,900 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 1326030

Win Source Part Number: 1056505-1-1326030-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Standard Power Timer
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 31.5µin (0.80µm)
Package: Tape & Reel (TR)
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 6,900
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1326030

Buy Now Datasheet
Rectangular Connector Contacts - 1-1326030-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
1-1326030-1-ND
Rectangular Connector Contacts 1-1326030-1-ND
Socket Contact Tin Crimp Power

Socket Contact Tin Crimp Power

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-1-1326030-1
Automotive Electronic Connector 2026-1-1326030-1
Contact SKT Crimp ST Cable Mount Automotive Product overview: 1-1326030-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-1326030-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount Automotive Product overview: 1-1326030-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-1326030-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1056505-1-1326030-1 1-1326030-1-ND 2026-1-1326030-1
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts Automotive Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Ve-NET™ - VNTBR11A2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Termination Through-hole
View Details
2 suppliers