TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1318120-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Type : Receptacle Dimensions Connector Height : 12.03 MM  [.47 INCH ] Connector Length : 8.9 MM  [.35 INCH ] Connector Width : 20 MM  [.78 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Type : Receptacle Dimensions Connector Height : 12.03 MM  [.47 INCH ] Connector Length : 8.9 MM  [.35 INCH ] Connector Width : 20 MM  [.78 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1318120-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1318120-3
Rectangular Wire & Cable Connectors & Housings 1-1318120-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Type : Receptacle Dimensions Connector Height : 12.03 MM  [.47 INCH ] Connector Length : 8.9 MM  [.35 INCH ] Connector Width : 20 MM  [.78 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 12.03 MM  [.47 INCH ]
  • Connector Length : 8.9 MM  [.35 INCH ]
  • Connector Width : 20 MM  [.78 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Thermoplastic GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connectors - 1-1318120-3 - 760225-1-1318120-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-1318120-3
760225-1-1318120-3
Rectangular Connectors - 1-1318120-3 760225-1-1318120-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760225-1-1318120-3 Series: Dynamic D-2100 Packaging: Bulk Number of Positions: 3 Pitch: 0.098" (2.50mm) Color: Black Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 1318120 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 2-1318120-3; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760225-1-1318120-3
Series: Dynamic D-2100
Packaging: Bulk
Number of Positions: 3
Pitch: 0.098" (2.50mm)
Color: Black
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 1318120
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 2-1318120-3;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Wire Housings & Plugs - 7190141P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7190141P
Wire Housings & Plugs 7190141P
TE Connectivity 1-1318120-3

TE Connectivity 1-1318120-3

Supplier's Site
Wire Housings & Plugs - 7190141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7190141
Wire Housings & Plugs 7190141
TE Connectivity 1-1318120-3

TE Connectivity 1-1318120-3

Supplier's Site
Wire Housings & Plugs - 1621592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1621592
Wire Housings & Plugs 1621592
TE Connectivity 1-1318120-3

TE Connectivity 1-1318120-3

Supplier's Site
Singapore, Singapore
Electronic Connector
340-1-1318120-3
Electronic Connector 340-1-1318120-3
3 Pos Rectangular Receptacle, Wire-to-Wire, Crimp, UL94 V-0 Product overview: 1-1318120-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1318120-3 can be used for catalog matching and distributor lookup.

3 Pos Rectangular Receptacle, Wire-to-Wire, Crimp, UL94 V-0 Product overview: 1-1318120-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1318120-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A29805-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29805-ND
Rectangular Connector Housings A29805-ND
"3 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

"3 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

Buy Now Datasheet
Dynamic D-2100 Rec Hsg 3P Amp - Te Connectivity - 40AJ9065 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-2100 Rec Hsg 3P Amp - Te Connectivity
40AJ9065
Dynamic D-2100 Rec Hsg 3P Amp - Te Connectivity 40AJ9065
DYNAMIC D-2100 REC HSG 3P

DYNAMIC D-2100 REC HSG 3P

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1-1318120-3
Connectors >> Rectangular Connectors Housings 1-1318120-3
2.5mm 1x3P 3 1 P=2.5mm Rectangular Connectors Housings ROHS

2.5mm 1x3P 3 1 P=2.5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1318120-3 760225-1-1318120-3 7190141P 7190141 340-1-1318120-3 A29805-ND 40AJ9065 1-1318120-3
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connectors - 1-1318120-3 Wire Housings & Plugs Wire Housings & Plugs Electronic Connector Rectangular Connector Housings Dynamic D-2100 Rec Hsg 3P Amp - Te Connectivity Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102241-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
8 suppliers
3A Electronic Connector - 2027-102898-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
Automotive Connector Backshells - 7242343 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103975-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers